BUD INDUSTRIES, INC. Racks & Rack Cabinets VC-9921

Description
Racks & Rack Cabinets 20.54"x23.62"x17.72" Panel 15.75"
Datasheet
Description
Racks & Rack Cabinets 20.54"x23.62"x17.72" Panel 15.75"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
VC-9921
Racks & Rack Cabinets VC-9921
Racks & Rack Cabinets 20.54"x23.62"x17.72" Panel 15.75"

Racks & Rack Cabinets 20.54"x23.62"x17.72" Panel 15.75"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number VC-9921
Product Name Racks & Rack Cabinets
Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details