BUD INDUSTRIES, INC. Racks & Rack Cabinets VC-9920

Description
Racks & Rack Cabinets 15.29"x23.62"x17.72" Panel 10.50"
Datasheet
Description
Racks & Rack Cabinets 15.29"x23.62"x17.72" Panel 10.50"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
VC-9920
Racks & Rack Cabinets VC-9920
Racks & Rack Cabinets 15.29"x23.62"x17.72" Panel 10.50"

Racks & Rack Cabinets 15.29"x23.62"x17.72" Panel 10.50"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number VC-9920
Product Name Racks & Rack Cabinets
Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details