"Box Plastic, ABS/PC Blend Clear Split Sides and Cap 2.028"" L x 0.709"" W (51.50mm x 18.00mm) X 0.335"" (8.50mm)"
ENCLOSURE, USB, ABS/ PC, TRANSPARENT; Enclosure Type:USB; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:18mm; External Depth - Metric:8.6mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2813-ND | 56AC7980 |
| Product Name | Boxes | Enclosure, Usb, Abs/ Pc, Transparent; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | Polycarbonate; ABS; ABS, Polycarbonate |
| Features | Flame Retardant |