BUD INDUSTRIES, INC. Boxes USB-7201-G

Description
"Box Plastic, ABS Gray Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1736-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"

"Box Plastic, ABS Gray Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"

Buy Now Datasheet
Enclosure, Usb, Plastic, Gray; Enclosure Type Bud Industries - 09R6757 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Plastic, Gray; Enclosure Type Bud Industries
09R6757
Enclosure, Usb, Plastic, Gray; Enclosure Type Bud Industries 09R6757
ENCLOSURE, USB, PLASTIC, GRAY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:71.1mm; External Width - Metric:23mm; External Depth - Metric:9mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Depth:0.34" RoHS Compliant: Yes

ENCLOSURE, USB, PLASTIC, GRAY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:71.1mm; External Width - Metric:23mm; External Depth - Metric:9mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Depth:0.34" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1736-ND 09R6757
Product Name Boxes Enclosure, Usb, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
KEYPAD CASES, OFF-WHITE - 70016687 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details