BUD INDUSTRIES, INC. Boxes USB-7201-C

Description
"Box Plastic, Polycarbonate Clear Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1735-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"

"Box Plastic, Polycarbonate Clear Split Sides and Cap 2.795"" L x 0.906"" W (70.99mm x 23.01mm) X 0.343"" (8.71mm)"

Buy Now Datasheet
Enclosure, Usb, Polycarbonate, Clear; Enclosure Type Bud Industries - 09R6756 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Polycarbonate, Clear; Enclosure Type Bud Industries
09R6756
Enclosure, Usb, Polycarbonate, Clear; Enclosure Type Bud Industries 09R6756
ENCLOSURE, USB, POLYCARBONATE, CLEAR; Enclosure Type:USB; Enclosure Material:Polycarbona te; External Height - Metric:71.1mm; External Width - Metric:23mm; External Depth - Metric:9mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, USB, POLYCARBONATE, CLEAR; Enclosure Type:USB; Enclosure Material:Polycarbonate; External Height - Metric:71.1mm; External Width - Metric:23mm; External Depth - Metric:9mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1735-ND 09R6756
Product Name Boxes Enclosure, Usb, Polycarbonate, Clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED - 70016887 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.78 inch (96.01 mm)
Width 1.85 inch (46.99 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details