BUD INDUSTRIES, INC. TR Series Small Cabinet TR-6103

Description
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards
Datasheet
Description
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
TR Series Small Cabinet
TR-6103
TR Series Small Cabinet TR-6103
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards

Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards

Supplier's Site
Cabinet; Aluminum; 18.75 in.; 12 in.; 8in.; 0.875 in. - 70148977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Aluminum; 18.75 in.; 12 in.; 8in.; 0.875 in.
70148977
Cabinet; Aluminum; 18.75 in.; 12 in.; 8in.; 0.875 in. 70148977
0.875 in. Mounting Screw Size, Aluminum Body, TR Series Cabinet With the TR, you'll give your instrumentation a look that sets it far apart from the conventional. Its styling and versatility makes the TR ideal for your application whether it be a portable enclosure, a desk top instrument case or in systems. Design Features. Top and bottom, 0.050 aluminum; front panel, 0.090 aluminum. Extruded aluminum frame. Corner gussets for added support. Carrying handle may be used as tilting bail. Front panel, self-adhesive rubber feet and handle/bail included. Bonus Features. Since chassis is reversible, two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.

0.875 in. Mounting Screw Size, Aluminum Body, TR Series Cabinet
With the TR, you'll give your instrumentation a look that sets it far apart from the conventional. Its styling and versatility makes the TR ideal for your application whether it be a portable enclosure, a desk top instrument case or in systems. Design Features. Top and bottom, 0.050 aluminum; front panel, 0.090 aluminum. Extruded aluminum frame. Corner gussets for added support. Carrying handle may be used as tilting bail. Front panel, self-adhesive rubber feet and handle/bail included. Bonus Features. Since chassis is reversible, two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.

Supplier's Site
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries - 86F936 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries
86F936
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries 86F936
ENCLOSURE, DESK TOP, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:305mm; External Depth - Metric:476mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:305mm; External Depth - Metric:476mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number TR-6103 70148977 86F936
Product Name TR Series Small Cabinet Cabinet; Aluminum; 18.75 in.; 12 in.; 8in.; 0.875 in. Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 8 inch (203 mm) 18.75 inch (476 mm) 8 inch (203 mm)
Width 12 inch (305 mm) 12 inch (305 mm) 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Enclosures, Boxes, & Cases - 1414N4PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details