BUD INDUSTRIES, INC. TR Series Small Cabinet TR-6102

Description
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards
Request a Quote Datasheet
Description
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
TR Series Small Cabinet
TR-6102
TR Series Small Cabinet TR-6102
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards

Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards

Supplier's Site
Boxes - 377-1055-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Blue, White Split Sides and End Panel(s) 13.250"" L x 11.062"" W (336.55mm x 280.97mm) X 7.000"" (177.80mm)"

"Cabinet Metal, Aluminum Blue, White Split Sides and End Panel(s) 13.250"" L x 11.062"" W (336.55mm x 280.97mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries - 52M8831 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries
52M8831
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries 52M8831
ENCLOSURE, DESK TOP, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:177.8mm; External Width - Metric:281mm; External Depth - Metric:337mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:177.8mm; External Width - Metric:281mm; External Depth - Metric:337mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cabinet; Aluminum; 13.25 in.; 11.062 in.; 7 in.; 0.875 in. - 70148976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Aluminum; 13.25 in.; 11.062 in.; 7 in.; 0.875 in.
70148976
Cabinet; Aluminum; 13.25 in.; 11.062 in.; 7 in.; 0.875 in. 70148976
0.875 in. Mounting Screw Size, Aluminum Body, TR Series Cabinet With the TR, you'll give your instrumentation a look that sets it far apart from the conventional. Its styling and versatility makes the TR ideal for your application whether it be a portable enclosure, a desk top instrument case or in systems. Design Features. Top and bottom, 0.050 aluminum; front panel, 0.090 aluminum. Extruded aluminum frame. Corner gussets for added support. Carrying handle may be used as tilting bail. Front panel, self-adhesive rubber feet and handle/bail included. Bonus Features. Since chassis is reversible, two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.

0.875 in. Mounting Screw Size, Aluminum Body, TR Series Cabinet
With the TR, you'll give your instrumentation a look that sets it far apart from the conventional. Its styling and versatility makes the TR ideal for your application whether it be a portable enclosure, a desk top instrument case or in systems. Design Features. Top and bottom, 0.050 aluminum; front panel, 0.090 aluminum. Extruded aluminum frame. Corner gussets for added support. Carrying handle may be used as tilting bail. Front panel, self-adhesive rubber feet and handle/bail included. Bonus Features. Since chassis is reversible, two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number TR-6102 377-1055-ND 52M8831 70148976
Product Name TR Series Small Cabinet Boxes Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries Cabinet; Aluminum; 13.25 in.; 11.062 in.; 7 in.; 0.875 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7 inch (178 mm) 7 inch (178 mm) 13.25 inch (337 mm)
Width 11.06 inch (281 mm) 11.06 inch (281 mm) 11.06 inch (281 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details