BUD INDUSTRIES, INC. TR Series Small Cabinet TR-6100

Description
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards
Request a Quote Datasheet
Description
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
TR Series Small Cabinet
TR-6100
TR Series Small Cabinet TR-6100
Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards

Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards

Supplier's Site
Boxes - 377-1312-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Blue, White Split Sides and End Panel(s) 10.750"" L x 8.312"" W (273.05mm x 211.12mm) X 3.500"" (88.90mm)"

"Cabinet Metal, Aluminum Blue, White Split Sides and End Panel(s) 10.750"" L x 8.312"" W (273.05mm x 211.12mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Cabinet; Aluminum; 10.75 in.; 8.312 in.; 3.5 in.; 0.875 in. - 70148974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Aluminum; 10.75 in.; 8.312 in.; 3.5 in.; 0.875 in.
70148974
Cabinet; Aluminum; 10.75 in.; 8.312 in.; 3.5 in.; 0.875 in. 70148974
0.875 in. Mounting Screw Size, Aluminum Body, TR Series Cabinet With the TR, you'll give your instrumentation a look that sets it far apart from the conventional. Its styling and versatility makes the TR ideal for your application whether it be a portable enclosure, a desk top instrument case or in systems. Design Features. Top and bottom, 0.050 aluminum; front panel, 0.090 aluminum. Extruded aluminum frame. Corner gussets for added support. Carrying handle may be used as tilting bail. Front panel, self-adhesive rubber feet and handle/bail included. Bonus Features. Since chassis is reversible, two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.

0.875 in. Mounting Screw Size, Aluminum Body, TR Series Cabinet
With the TR, you'll give your instrumentation a look that sets it far apart from the conventional. Its styling and versatility makes the TR ideal for your application whether it be a portable enclosure, a desk top instrument case or in systems. Design Features. Top and bottom, 0.050 aluminum; front panel, 0.090 aluminum. Extruded aluminum frame. Corner gussets for added support. Carrying handle may be used as tilting bail. Front panel, self-adhesive rubber feet and handle/bail included. Bonus Features. Since chassis is reversible, two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.

Supplier's Site
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries - 25B6524 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries
25B6524
Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries 25B6524
ENCLOSURE, DESK TOP, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:211mm; External Depth - Metric:273mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:211mm; External Depth - Metric:273mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number TR-6100 377-1312-ND 70148974 25B6524
Product Name TR Series Small Cabinet Boxes Cabinet; Aluminum; 10.75 in.; 8.312 in.; 3.5 in.; 0.875 in. Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm) 10.75 inch (273 mm) 3.5 inch (88.9 mm)
Width 8.31 inch (211 mm) 8.31 inch (211 mm) 8.31 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers