BUD INDUSTRIES, INC. Boxes TB-32614-W

Description
"Box Plastic, ABS White Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS White Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2096-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS White Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS White Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries - 85W8857 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries
85W8857
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries 85W8857
TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
TB-32614-W
Electrical Enclosures TB-32614-W
Electrical Enclosures TABLET ENCL-WHITE 12.667x9.134x1.181"

Electrical Enclosures TABLET ENCL-WHITE 12.667x9.134x1.181"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2096-ND 85W8857 TB-32614-W
Product Name Boxes Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Length 1.18 inch (30 mm) 12.67 inch (322 mm)
Width 9.13 inch (232 mm) 9.13 inch (232 mm)
Depth 12.68 inch (322 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
General Purpose Enclosures - 2832133 - RS Components, Ltd.
Specs
Material Polycarbonate; ABS; ABS
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details