"Box Plastic, ABS White Split Sides 10.984"" L x 8.110"" W (279.00mm x 206.00mm) X 1.181"" (30.00mm)"
Electrical Enclosures TABLET ENCL-WHITE 10.984x8.110x1.181"
TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:206mm; External Depth - Metric:279mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2106-ND | TB-32613-W | 85W8854 |
| Product Name | Boxes | Electrical Enclosures | Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | ABS; ABS | |
| Features | Flame Retardant | RoHS Compliant | |
| Length | 11 inch (279 mm) | 1.18 inch (30 mm) | |
| Width | 8.1 inch (206 mm) | 8.11 inch (206 mm) |