"Box Plastic, ABS White Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"
Electrical Enclosures TABLET ENCL-WHITE 8.701x6.339x1.181"
TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:161mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2103-ND | TB-32612-W | 85W8851 |
| Product Name | Boxes | Electrical Enclosures | Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | ABS; ABS | |
| Features | Flame Retardant | RoHS Compliant | |
| Length | 8.7 inch (221 mm) | 1.18 inch (30 mm) | |
| Width | 6.34 inch (161 mm) | 6.34 inch (161 mm) |