BUD INDUSTRIES, INC. Boxes TB-32611-W

Description
"Box Plastic, ABS White Split Sides 7.480"" L x 5.906"" W (190.00mm x 150.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS White Split Sides 7.480"" L x 5.906"" W (190.00mm x 150.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2100-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS White Split Sides 7.480"" L x 5.906"" W (190.00mm x 150.00mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS White Split Sides 7.480"" L x 5.906"" W (190.00mm x 150.00mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
TB-32611-W
Electrical Enclosures TB-32611-W
Electrical Enclosures TABLET ENCL-WHITE 7.480x5.906x1.181"

Electrical Enclosures TABLET ENCL-WHITE 7.480x5.906x1.181"

Buy Now Datasheet
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries - 85W8848 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries
85W8848
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries 85W8848
TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:150mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:150mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2100-ND TB-32611-W 85W8848
Product Name Boxes Electrical Enclosures Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Length 7.48 inch (190 mm) 1.18 inch (30 mm)
Width 5.91 inch (150 mm) 5.91 inch (150 mm)
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details