BUD INDUSTRIES, INC. Boxes TB-32610-W

Description
"Box Plastic, ABS White Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS White Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2097-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS White Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS White Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
TB-32610-W
Electrical Enclosures TB-32610-W
Electrical Enclosures TABLET ENCL-WHITE 5.512x3.937x1.181"

Electrical Enclosures TABLET ENCL-WHITE 5.512x3.937x1.181"

Buy Now Datasheet
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries - 85W8845 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries
85W8845
Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries 85W8845
TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:100mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

TABLET ENCLOSURE, ABS, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:100mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2097-ND TB-32610-W 85W8845
Product Name Boxes Electrical Enclosures Tablet Enclosure, Abs, Polycarbonate, White; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Length 5.51 inch (140 mm) 1.18 inch (30 mm)
Width 3.94 inch (100 mm) 3.94 inch (100 mm)
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, BLACK - 70016673 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers