BUD INDUSTRIES, INC. Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries SRP-8141

Description
CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:SteelRoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:SteelRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries - 95M8976 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries
95M8976
Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries 95M8976
CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:SteelRoHS Compliant: Yes

CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:43.3"; Enclosure Material:SteelRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8976
Product Name Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HJG38008N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details