BUD INDUSTRIES, INC. Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries SRP-8131

Description
CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:35.43"; Body Color:Black RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:35.43"; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries - 95M8974 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries
95M8974
Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries 95M8974
CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:35.43"; Body Color:Black RoHS Compliant: Yes

CABINET RACK, 19IN, 23.62IN, 27U; Cabinet Type:Server; Product Range:Professional Series; Rack U Height:27U; External Height - Imperial:52.3"; External Width - Imperial:23.6"; External Depth - Imperial:35.43"; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8974
Product Name Cabinet Rack, 19In, 23.62In, 27U; Cabinet Type Bud Industries
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details