BUD INDUSTRIES, INC. Boxes SNC-3757

Description
"Box Metal, Steel Gray Cover Included 15.790"" L x 7.870"" W (401.07mm x 199.90mm) X 15.790"" (401.07mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 15.790"" L x 7.870"" W (401.07mm x 199.90mm) X 15.790"" (401.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1623-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 15.790"" L x 7.870"" W (401.07mm x 199.90mm) X 15.790"" (401.07mm)"

"Box Metal, Steel Gray Cover Included 15.790"" L x 7.870"" W (401.07mm x 199.90mm) X 15.790"" (401.07mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 89M4580 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
89M4580
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 89M4580
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNC-3757
Electrical Enclosures SNC-3757
Electrical Enclosures 15.75 x 15.75 x 7.87 LIFT-OFF SCREW COVER

Electrical Enclosures 15.75 x 15.75 x 7.87 LIFT-OFF SCREW COVER

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1623-ND 89M4580 SNC-3757
Product Name Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 5 5
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455R1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers