BUD INDUSTRIES, INC. Boxes SNC-3754

Description
"Box Metal, Steel Gray Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 11.850"" (300.99mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 11.850"" (300.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1620-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 11.850"" (300.99mm)"

"Box Metal, Steel Gray Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 11.850"" (300.99mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 89M4577 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
89M4577
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 89M4577
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SNC-3754
Electrical Enclosures SNC-3754
Electrical Enclosures 11.81 x 11.81 x 7.87 LIFT-OFF SCREW COVER

Electrical Enclosures 11.81 x 11.81 x 7.87 LIFT-OFF SCREW COVER

Buy Now Datasheet
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x7.8 - 70147825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x7.8
70147825
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x7.8 70147825
This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs. Features • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel Without Having to Remove the Cover and Expose Internal Components to the Environment • Designed to Meet IP 65 and UL508-4X Requirements • Bonding Studs for Grounding Provided on Base and Door • Internal Panel and Hardware Included • Finish is a Smooth Gray Powder Coatcover

This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs.
Features
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel Without Having to Remove the Cover and Expose Internal Components to the Environment
• Designed to Meet IP 65 and UL508-4X Requirements
• Bonding Studs for Grounding Provided on Base and Door
• Internal Panel and Hardware Included
• Finish is a Smooth Gray Powder Coatcover

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1620-ND 89M4577 SNC-3754 70147825
Product Name Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x7.8
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel Steel; Sheet Metal
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Shockproof Plastic Enclosure - PFG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.01 to 2.83 inch (51 to 72 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details