BUD INDUSTRIES, INC. Boxes SNC-3751

Description
"Box Metal, Steel Gray Cover Included 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 11.850"" (300.99mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 11.850"" (300.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1617-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 11.850"" (300.99mm)"

"Box Metal, Steel Gray Cover Included 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 11.850"" (300.99mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNC-3751
Electrical Enclosures SNC-3751
Electrical Enclosures 11.81 x 9.84 x 5.91 LIFT-OFF SCREW COVER

Electrical Enclosures 11.81 x 9.84 x 5.91 LIFT-OFF SCREW COVER

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 89M4574 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
89M4574
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 89M4574
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1617-ND SNC-3751 89M4574
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 5 5
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers