BUD INDUSTRIES, INC. Electrical Enclosures SNB-3749-SS

Description
Electrical Enclosures 20 x 20 x 12 STAINLESS STEEL
Datasheet
Description
Electrical Enclosures 20 x 20 x 12 STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
SNB-3749-SS
Electrical Enclosures SNB-3749-SS
Electrical Enclosures 20 x 20 x 12 STAINLESS STEEL

Electrical Enclosures 20 x 20 x 12 STAINLESS STEEL

Buy Now Datasheet
Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries - 99W1708 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries
99W1708
Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries 99W1708
ENCLOSURE, WALL MOUNT, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:312.7mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:312.7mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SNB-3749-SS 99W1708
Product Name Electrical Enclosures Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm) 20 inch (508 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2306177 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers