BUD INDUSTRIES, INC. Cabinet Rack, 19In, 23.58In, 40U; Cabinet Type Bud Industries SCR 8838

Description
CABINET RACK, 19IN, 23.58IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:40U; External Height - Imperial:75.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.31"; Enclosure Material:Steel RoHS Compliant: No
Datasheet
Description
CABINET RACK, 19IN, 23.58IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:40U; External Height - Imperial:75.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.31"; Enclosure Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23.58In, 40U; Cabinet Type Bud Industries - 83F3353 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23.58In, 40U; Cabinet Type Bud Industries
83F3353
Cabinet Rack, 19In, 23.58In, 40U; Cabinet Type Bud Industries 83F3353
CABINET RACK, 19IN, 23.58IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:40U; External Height - Imperial:75.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.31"; Enclosure Material:Steel RoHS Compliant: No

CABINET RACK, 19IN, 23.58IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:40U; External Height - Imperial:75.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.31"; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F3353
Product Name Cabinet Rack, 19In, 23.58In, 40U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Storage Cabinets - 214343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
View Details