BUD INDUSTRIES, INC. Slope Enclosures SC-12100

Description
Rubber feet finish, black texture base with smooth white cover
Request a Quote Datasheet
Description
Rubber feet finish, black texture base with smooth white cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Slope Enclosures
SC-12100
Slope Enclosures SC-12100
Rubber feet finish, black texture base with smooth white cover

Rubber feet finish, black texture base with smooth white cover

Supplier's Site
Boxes - 377-1074-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, White Slanted Top 5.000"" L x 4.930"" W (127.00mm x 125.22mm) X 4.250"" (107.95mm)"

"Box Metal, Aluminum Black, White Slanted Top 5.000"" L x 4.930"" W (127.00mm x 125.22mm) X 4.250"" (107.95mm)"

Buy Now Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries - 06M4818 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries
06M4818
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries 06M4818
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:108mm; External Width - Metric:125mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:108mm; External Width - Metric:125mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Slope; Aluminum; Aluminum; Black Textured; White (Prepainted) - 70148993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Slope; Aluminum; Aluminum; Black Textured; White (Prepainted)
70148993
Enclosure, Slope; Aluminum; Aluminum; Black Textured; White (Prepainted) 70148993
Slope Enclosure, Aluminum Base Material, Black Textured (Base) Finish The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design: Base — 0.090" aluminum; Cover — 0.050" aluminum. Rubber feet furnished. Shipping Weight: SC-12100 — 1 lb. 4 oz.; SC-12101 — 3 lbs. 8 oz. Finish: Base — black textured (BT); cover — smooth white.

Slope Enclosure, Aluminum Base Material, Black Textured (Base) Finish
The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design: Base — 0.090" aluminum; Cover — 0.050" aluminum. Rubber feet furnished. Shipping Weight: SC-12100 — 1 lb. 4 oz.; SC-12101 — 3 lbs. 8 oz. Finish: Base — black textured (BT); cover — smooth white.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SC-12100 377-1074-ND 06M4818 70148993
Product Name Slope Enclosures Boxes Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries Enclosure, Slope; Aluminum; Aluminum; Black Textured; White (Prepainted)
Type Electronic and Instrument Enclosures; Consolet Enclosures Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.25 inch (108 mm) 4.25 inch (108 mm) 4.75 inch (121 mm)
Width 4.93 inch (125 mm) 4.92 inch (125 mm) 5 inch (127 mm)
Depth 5 inch (127 mm) 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details