BUD INDUSTRIES, INC. Shadow Cabinets SB-2143

Description
Front, rear panels and bottom removable, 18 gauge steel panel
Datasheet
Description
Front, rear panels and bottom removable, 18 gauge steel panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Shadow Cabinets
SB-2143
Shadow Cabinets SB-2143
Front, rear panels and bottom removable, 18 gauge steel panel

Front, rear panels and bottom removable, 18 gauge steel panel

Supplier's Site
Shadow Cabinet, Desktop; Steel; 6 in.; 15.5 in.; 9 in.; Metallic Gray; 18 ga. - 70148496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shadow Cabinet, Desktop; Steel; 6 in.; 15.5 in.; 9 in.; Metallic Gray; 18 ga.
70148496
Shadow Cabinet, Desktop; Steel; 6 in.; 15.5 in.; 9 in.; Metallic Gray; 18 ga. 70148496
Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws
Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Supplier's Site
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4817 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4817
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4817
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:394mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:394mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SB-2143 70148496 06M4817
Product Name Shadow Cabinets Shadow Cabinet, Desktop; Steel; 6 in.; 15.5 in.; 9 in.; Metallic Gray; 18 ga. Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Width 15.5 inch (394 mm) 15.5 inch (394 mm) 15.51 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP67 Polycarbonate Enclosure - SPCP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details