BUD INDUSTRIES, INC. Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries SA-1748-BT

Description
OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:254mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:10"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:254mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:10"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries - 05M4351 - Newark, An Avnet Company
Chicago, IL, United States
Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries
05M4351
Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries 05M4351
OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:254mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:10"; Product Range:-; Colour:Black RoHS Compliant: Yes

OPEN RACK SHELF, 3U, STEEL; Rack U Height:3U; External Width - Metric:448mm; External Depth - Metric:254mm; For Use With:Open Relay Racks; External Width - Imperial:17.6"; External Depth - Imperial:10"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05M4351
Product Name Open Rack Shelf, 3U, Steel; Rack U Height Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details