BUD INDUSTRIES, INC. Rack Components - SA-1746 SA-1746

Description
Manufacturer: Bud Industries Win Source Part Number: 1021858-SA-1746 Type: Shelf, Keyboard and Monitor Color: Black Features: Mouse Pad For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 22 lbs (10kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 1021858-SA-1746 Type: Shelf, Keyboard and Monitor Color: Black Features: Mouse Pad For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 22 lbs (10kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - SA-1746 - SA-1746 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - SA-1746
SA-1746
Rack Components - SA-1746 SA-1746
Manufacturer: Bud Industries Win Source Part Number: 1021858-SA-1746 Type: Shelf, Keyboard and Monitor Color: Black Features: Mouse Pad For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 22 lbs (10kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 1021858-SA-1746
Type: Shelf, Keyboard and Monitor
Color: Black
Features: Mouse Pad
For Use With/Related Products: 19" Panel Width Racks
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 22 lbs (10kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SA-1746
Product Name Rack Components - SA-1746
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411YU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
5 suppliers