BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Rack Components SA-1720-GT

Description
Win Source Part Number: 1042000-SA-1720-GT Category: Boxes, Enclosures, Racks>Rack Components Type: Shelf, Fixed Color: Gray Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 14 lbs (6.4 kg) Dimension: 20.000" L x 19.000" W x 6.969" H (508.00mm x 482.60mm x 177.01mm) Alternative Parts (Cross-Reference): SA-1752-MG; SA-1719-GT; SA-1753-MG; N1A20167; C3R20166HCR; 1420C7SA1720GT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: SA 1720 GT,SA1720GT
Request a Quote Datasheet
Description
Win Source Part Number: 1042000-SA-1720-GT Category: Boxes, Enclosures, Racks>Rack Components Type: Shelf, Fixed Color: Gray Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 14 lbs (6.4 kg) Dimension: 20.000" L x 19.000" W x 6.969" H (508.00mm x 482.60mm x 177.01mm) Alternative Parts (Cross-Reference): SA-1752-MG; SA-1719-GT; SA-1753-MG; N1A20167; C3R20166HCR; 1420C7SA1720GT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: SA 1720 GT,SA1720GT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - SA-1720-GT - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
SA-1720-GT
Boxes, Enclosures, Racks - Rack Components SA-1720-GT
Win Source Part Number: 1042000-SA-1720-GT Category: Boxes, Enclosures, Racks>Rack Components Type: Shelf, Fixed Color: Gray Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 14 lbs (6.4 kg) Dimension: 20.000" L x 19.000" W x 6.969" H (508.00mm x 482.60mm x 177.01mm) Alternative Parts (Cross-Reference): SA-1752-MG; SA-1719-GT; SA-1753-MG; N1A20167; C3R20166HCR; 1420C7SA1720GT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: SA 1720 GT,SA1720GT

Win Source Part Number: 1042000-SA-1720-GT
Category: Boxes, Enclosures, Racks>Rack Components
Type: Shelf, Fixed
Color: Gray
Package: Bulk
For Use With/Related Products: 19" Panel Width Racks
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Weight: 14 lbs (6.4 kg)
Dimension: 20.000" L x 19.000" W x 6.969" H (508.00mm x 482.60mm x 177.01mm)
Alternative Parts (Cross-Reference): SA-1752-MG; SA-1719-GT; SA-1753-MG; N1A20167; C3R20166HCR; 1420C7SA1720GT;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: SA 1720 GT,SA1720GT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SA-1720-GT
Product Name Boxes, Enclosures, Racks - Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2111 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.36 inch (85.3 mm)
View Details