BUD INDUSTRIES, INC. Racks & Rack Cabinets RR-1367-MG

Description
Racks & Rack Cabinets 61.25 X 19 X 64.63
Datasheet
Description
Racks & Rack Cabinets 61.25 X 19 X 64.63
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RR-1367-MG
Racks & Rack Cabinets RR-1367-MG
Racks & Rack Cabinets 61.25 X 19 X 64.63

Racks & Rack Cabinets 61.25 X 19 X 64.63

Buy Now Datasheet
Rack,Open,Panel Space:61.25 x 19in,64.62H in,Set Rails & 1 Base, Metallic Gray - 70148328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack,Open,Panel Space:61.25 x 19in,64.62H in,Set Rails & 1 Base, Metallic Gray
70148328
Rack,Open,Panel Space:61.25 x 19in,64.62H in,Set Rails & 1 Base, Metallic Gray 70148328
Open Relay Rack, Steel Material, 12 ga. (Base), 14 ga. (Support Angle and Rail Assembly) Thickness Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems, etc.). Extra-sturdy racks made of 14- and 12-gauge steel. 8" deep welded “U” member and triangular bracket hold uprights to base (12 gauge). Panel mounting rails tapped 10-32 on EIA universal spacing. Chassis type base, 207⁄8" × 26", drilled for RC-7758 casters. Racks may be bolted together in Add-A-Rack fashion. Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT).

Open Relay Rack, Steel Material, 12 ga. (Base), 14 ga. (Support Angle and Rail Assembly) Thickness
Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free service, as well as obvious ease of service where frequency attention is desired (i.e. telephone switching systems, etc.).
Extra-sturdy racks made of 14- and 12-gauge steel. 8" deep welded “U” member and triangular bracket hold uprights to base (12 gauge). Panel mounting rails tapped 10-32 on EIA universal spacing. Chassis type base, 207⁄8" × 26", drilled for RC-7758 casters. Racks may be bolted together in Add-A-Rack fashion. Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT).

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RR-1367-MG 70148328
Product Name Racks & Rack Cabinets Rack,Open,Panel Space:61.25 x 19in,64.62H in,Set Rails & 1 Base, Metallic Gray
Length 26 inch (660 mm) 64.7 inch (1643 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-505 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details