BUD INDUSTRIES, INC. Racks RR-1249-BT

Description
"Metal, Steel Table Top Rack Cabinet Open Rack, Single Frame 12.000"" L x 20.375"" W x 31.000"" H (304.80mm x 517.53mm x 787.40mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Table Top Rack Cabinet Open Rack, Single Frame 12.000"" L x 20.375"" W x 31.000"" H (304.80mm x 517.53mm x 787.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 377-1272-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Table Top Rack Cabinet Open Rack, Single Frame 12.000"" L x 20.375"" W x 31.000"" H (304.80mm x 517.53mm x 787.40mm) Black"

"Metal, Steel Table Top Rack Cabinet Open Rack, Single Frame 12.000"" L x 20.375"" W x 31.000"" H (304.80mm x 517.53mm x 787.40mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RR-1249-BT
Racks & Rack Cabinets RR-1249-BT
Racks & Rack Cabinets RACK 28" X 31"BLACK

Racks & Rack Cabinets RACK 28" X 31"BLACK

Buy Now Datasheet
Rack; Steel; 16 ga. Steel (Sides and Cross Bar), 18 ga. Steel (Base); 31 in. - 70148981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Steel; 16 ga. Steel (Sides and Cross Bar), 18 ga. Steel (Base); 31 in.
70148981
Rack; Steel; 16 ga. Steel (Sides and Cross Bar), 18 ga. Steel (Base); 31 in. 70148981
Table Top Relay Racks, Steel Body, 20.375 in. Overall Length Chassis-type base holds heavy components for table mounting applications. Supporting angles provide strength, rigidity. Panel mounting rails tapped 10-32 on E.I.A. universal spacing. Standard 19" panel fits flush with front. Base 203⁄8" × 12". Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT). The mounting rails tapped on E.I.A. universal spacing.

Table Top Relay Racks, Steel Body, 20.375 in. Overall Length
Chassis-type base holds heavy components for table mounting applications. Supporting angles provide strength, rigidity. Panel mounting rails tapped 10-32 on E.I.A. universal spacing. Standard 19" panel fits flush with front. Base 203⁄8" × 12". Shipped knocked down. Finishes: Metallic gray (MG) and black textured (BT).
The mounting rails tapped on E.I.A. universal spacing.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1272-ND RR-1249-BT 70148981
Product Name Racks Racks & Rack Cabinets Rack; Steel; 16 ga. Steel (Sides and Cross Bar), 18 ga. Steel (Base); 31 in.
Type Rack Enclosures
Material Steel Steel
Length 12 inch (305 mm) 31 inch (787 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2115 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details