BUD INDUSTRIES, INC. Rack Mount Chassis, Alum, 7x19x26; Rack U Height Bud Industries RM-14297

Description
RACK MOUNT CHASSIS, ALUM, 7"X19"X26"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:482.6mm; External Depth - Metric:660.4mm
Datasheet
Description
RACK MOUNT CHASSIS, ALUM, 7"X19"X26"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:482.6mm; External Depth - Metric:660.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Chassis, Alum, 7x19x26; Rack U Height Bud Industries - 38AK5982 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Chassis, Alum, 7x19x26; Rack U Height Bud Industries
38AK5982
Rack Mount Chassis, Alum, 7x19x26; Rack U Height Bud Industries 38AK5982
RACK MOUNT CHASSIS, ALUM, 7"X19"X26"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:482.6mm; External Depth - Metric:660.4mm

RACK MOUNT CHASSIS, ALUM, 7"X19"X26"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:482.6mm; External Depth - Metric:660.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 38AK5982
Product Name Rack Mount Chassis, Alum, 7x19x26; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
R2V vertical drawer cabinets - RL-5HKG38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details