BUD INDUSTRIES, INC. Rack Mount Chassis, Alum, 10.5x19x24; Rack U Height Bud Industries RM-14295

Description
RACK MOUNT CHASSIS, ALUM, 10.5"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm
Datasheet
Description
RACK MOUNT CHASSIS, ALUM, 10.5"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Chassis, Alum, 10.5x19x24; Rack U Height Bud Industries - 38AK5980 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Chassis, Alum, 10.5x19x24; Rack U Height Bud Industries
38AK5980
Rack Mount Chassis, Alum, 10.5x19x24; Rack U Height Bud Industries 38AK5980
RACK MOUNT CHASSIS, ALUM, 10.5"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm

RACK MOUNT CHASSIS, ALUM, 10.5"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 38AK5980
Product Name Rack Mount Chassis, Alum, 10.5x19x24; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details