BUD INDUSTRIES, INC. Rack Mount Chassis, Alum, 8.75x19x24; Rack U Height Bud Industries RM-14294

Description
RACK MOUNT CHASSIS, ALUM, 8.75"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.25mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm
Datasheet
Description
RACK MOUNT CHASSIS, ALUM, 8.75"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.25mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Chassis, Alum, 8.75x19x24; Rack U Height Bud Industries - 38AK5979 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Chassis, Alum, 8.75x19x24; Rack U Height Bud Industries
38AK5979
Rack Mount Chassis, Alum, 8.75x19x24; Rack U Height Bud Industries 38AK5979
RACK MOUNT CHASSIS, ALUM, 8.75"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.25mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm

RACK MOUNT CHASSIS, ALUM, 8.75"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.25mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 38AK5979
Product Name Rack Mount Chassis, Alum, 8.75x19x24; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details