BUD INDUSTRIES, INC. Rack Mount Chassis, Alum, 5.25x19x24; Rack U Height Bud Industries RM-14292

Description
RACK MOUNT CHASSIS, ALUM, 5.25"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm
Datasheet
Description
RACK MOUNT CHASSIS, ALUM, 5.25"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Chassis, Alum, 5.25x19x24; Rack U Height Bud Industries - 38AK5977 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Chassis, Alum, 5.25x19x24; Rack U Height Bud Industries
38AK5977
Rack Mount Chassis, Alum, 5.25x19x24; Rack U Height Bud Industries 38AK5977
RACK MOUNT CHASSIS, ALUM, 5.25"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm

RACK MOUNT CHASSIS, ALUM, 5.25"X19"X24"; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External Depth - Metric:609.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 38AK5977
Product Name Rack Mount Chassis, Alum, 5.25x19x24; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BCG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details