BUD INDUSTRIES, INC. Chassis, Rack Mount, 5U, Aluminium; Rack U Height Bud Industries RM-14224

Description
CHASSIS, RACK MOUNT, 5U, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 5U, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 5U, Aluminium; Rack U Height Bud Industries - 06M4785 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 5U, Aluminium; Rack U Height Bud Industries
06M4785
Chassis, Rack Mount, 5U, Aluminium; Rack U Height Bud Industries 06M4785
CHASSIS, RACK MOUNT, 5U, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 5U, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4785
Product Name Chassis, Rack Mount, 5U, Aluminium; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AHG-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details