BUD INDUSTRIES, INC. Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries RM-14222

Description
CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries - 33C4158 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries
33C4158
Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries 33C4158
CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 4.281IN, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:559mm; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 33C4158
Product Name Chassis, Rack Mount, 4.281In, Aluminium; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Bending tool storage - N5CBEE-3001L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Drawer Storage - 1271504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 9.84 inch (250 mm)
View Details