BUD INDUSTRIES, INC. Chassis, Rack Mount, 9.531In, Aluminium; Rack U Height Bud Industries RM-14215

Description
CHASSIS, RACK MOUNT, 9.531IN, ALUMINIUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 9.531IN, ALUMINIUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 9.531In, Aluminium; Rack U Height Bud Industries - 06M4783 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 9.531In, Aluminium; Rack U Height Bud Industries
06M4783
Chassis, Rack Mount, 9.531In, Aluminium; Rack U Height Bud Industries 06M4783
CHASSIS, RACK MOUNT, 9.531IN, ALUMINIUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 9.531IN, ALUMINIUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4783
Product Name Chassis, Rack Mount, 9.531In, Aluminium; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 214250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details