RS Components, Ltd. Storage Cabinets 214250

Description
RS PRO CH661EGUPD29S12O Cupboard
Request a Quote
Description
RS PRO CH661EGUPD29S12O Cupboard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Cabinets - 214250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Cabinets
214250
Storage Cabinets 214250
RS PRO CH661EGUPD29S12O Cupboard

RS PRO CH661EGUPD29S12O Cupboard

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 214250
Product Name Storage Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester, Polyamide
Height 21.65 inch (550 mm)
View Details
Tool Bags - 179801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 17.72 inch (450 mm)
Width 13.58 inch (345 mm)
View Details
Tool Bags - 179785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 14.00 inch (356 mm)
View Details
Drawer Storage - 1271509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 35.43 inch (900 mm)
View Details