BUD INDUSTRIES, INC. Chassis, Rack Mount, 7.781In, Aluminium; Rack U Height Bud Industries RM-14214

Description
CHASSIS, RACK MOUNT, 7.781IN, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 7.781IN, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 7.781In, Aluminium; Rack U Height Bud Industries - 06M4782 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 7.781In, Aluminium; Rack U Height Bud Industries
06M4782
Chassis, Rack Mount, 7.781In, Aluminium; Rack U Height Bud Industries 06M4782
CHASSIS, RACK MOUNT, 7.781IN, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 7.781IN, ALUMINIUM; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4782
Product Name Chassis, Rack Mount, 7.781In, Aluminium; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details