BUD INDUSTRIES, INC. Chassis, Rack Mount, 6.031In, Aluminium; Rack U Height Bud Industries RM-14213

Description
CHASSIS, RACK MOUNT, 6.031IN, ALUMINIUM; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 6.031IN, ALUMINIUM; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 6.031In, Aluminium; Rack U Height Bud Industries - 06M4781 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 6.031In, Aluminium; Rack U Height Bud Industries
06M4781
Chassis, Rack Mount, 6.031In, Aluminium; Rack U Height Bud Industries 06M4781
CHASSIS, RACK MOUNT, 6.031IN, ALUMINIUM; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 6.031IN, ALUMINIUM; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:483mm; External Depth - Metric:437mm; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4781
Product Name Chassis, Rack Mount, 6.031In, Aluminium; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BEE-3803 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details