BUD INDUSTRIES, INC. Caster; Hard Tread Composition; 2.75 in.; 3.25 in.; 200 lbs. RC-7758-PR

Description
Extra-heavy-duty, for use on Bud open and enclosed cabinet racks. Ball-bearing wheels made of hard tread composition. Casters are sold in pairs with all necessary mounting hardware included. Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 21⁄2" Diameter Wheel Sold in Pairs
Description
Extra-heavy-duty, for use on Bud open and enclosed cabinet racks. Ball-bearing wheels made of hard tread composition. Casters are sold in pairs with all necessary mounting hardware included. Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 21⁄2" Diameter Wheel Sold in Pairs

Suppliers

Company
Product
Description
Supplier Links
Caster; Hard Tread Composition; 2.75 in.; 3.25 in.; 200 lbs. - 70148942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Caster; Hard Tread Composition; 2.75 in.; 3.25 in.; 200 lbs.
70148942
Caster; Hard Tread Composition; 2.75 in.; 3.25 in.; 200 lbs. 70148942
Extra-heavy-duty, for use on Bud open and enclosed cabinet racks. Ball-bearing wheels made of hard tread composition. Casters are sold in pairs with all necessary mounting hardware included. Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 21⁄2" Diameter Wheel Sold in Pairs

Extra-heavy-duty, for use on Bud open and enclosed cabinet racks. Ball-bearing wheels made of hard tread composition. Casters are sold in pairs with all necessary mounting hardware included.
Design Features

  • Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan
  • Accept 19.00" EIA Width Panels
  • 1200 Lb. Equipment Load Capacity
  • Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base
  • Insulated Locking Econoglas Front Door
  • Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately)
  • Style A Includes Two SH-2385 Ventilated Shelves
  • Style B Includes Leveler Kits
    Finishes
  • Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard
  • Style B: Black Textured (BT) Is Standard
  • Both Styles Are Available In Other BUD Textured Colors at No Additional Cost
  • 21⁄2" Diameter Wheel
  • Sold in Pairs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Casters
Product Number 70148942
Product Name Caster; Hard Tread Composition; 2.75 in.; 3.25 in.; 200 lbs.
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-150H - JS380-150H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details