BUD INDUSTRIES, INC. Boxes PW-12849

Description
"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12849-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"

"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"

Buy Now Datasheet
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries - 82AH3776 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
82AH3776
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries 82AH3776
ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.04mm; External Width - Metric:111.25mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.04mm; External Width - Metric:111.25mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12849-ND 82AH3776
Product Name Boxes Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Wall Boxes - 1927120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details