BUD INDUSTRIES, INC. Boxes PW-12849-T

Description
"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12849-T-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"

"Enclosure Plastic, ABS Black Cover Included 6.000"" L x 4.380"" W (152.40mm x 111.25mm) X 1.970"" (50.04mm)"

Buy Now Datasheet
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries - 82AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
82AH3778
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries 82AH3778
ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.04mm; External Width - Metric:111.25mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50.04mm; External Width - Metric:111.25mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12849-T-ND 82AH3778
Product Name Boxes Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.66 inch (93 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details