BUD INDUSTRIES, INC. Boxes PW-12848-T

Description
"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12848-T-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"

"Enclosure Plastic, ABS Black Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 1.850"" (46.99mm)"

Buy Now Datasheet
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries - 82AH3774 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
82AH3774
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries 82AH3774
ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12848-T-ND 82AH3774
Product Name Boxes Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0140 - Newark, An Avnet Company
Specs
Length 2.38 inch (60.5 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
TG Series Enclosures - 100-408-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers