BUD INDUSTRIES, INC. Boxes PW-12846-T

Description
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12846-T-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"

"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.890"" (48.01mm)"

Buy Now Datasheet
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries - 82AH3766 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
82AH3766
Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries 82AH3766
ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:85.85mm; External Depth - Metric:114.3mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, GENERAL PURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:85.85mm; External Depth - Metric:114.3mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12846-T-ND 82AH3766
Product Name Boxes Enclosure, General Purpose, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details