BUD INDUSTRIES, INC. Boxes PW-12846-MB

Description
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.850"" (46.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PW-12846-MB-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.850"" (46.99mm)"

"Enclosure Plastic, ABS Black Cover Included 4.500"" L x 3.380"" W (114.30mm x 85.85mm) X 1.850"" (46.99mm)"

Buy Now Datasheet
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries - 82AH3765 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
82AH3765
Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries 82AH3765
ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:85.85mm; External Depth - Metric:114.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:46.99mm; External Width - Metric:85.85mm; External Depth - Metric:114.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PW-12846-MB-ND 82AH3765
Product Name Boxes Enclosure W/ Flange, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers