"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 4.500"" W (114.30mm x 114.30mm) X 2.440"" (61.98mm)"
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PU-16535-ND | 82AH3747 |
| Product Name | Boxes | Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Features | Flame Retardant | |
| Length | 2.44 inch (61.98 mm) |