BUD INDUSTRIES, INC. Boxes PU-16535-C

Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.500"" L x 4.500"" W (114.30mm x 114.30mm) X 2.440"" (61.98mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.500"" L x 4.500"" W (114.30mm x 114.30mm) X 2.440"" (61.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16535-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.500"" L x 4.500"" W (114.30mm x 114.30mm) X 2.440"" (61.98mm)"

"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.500"" L x 4.500"" W (114.30mm x 114.30mm) X 2.440"" (61.98mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries - 82AH3748 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
82AH3748
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries 82AH3748
ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:61.98mm; External Width - Metric:114.3mm; External Depth - Metric:114.3mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:61.98mm; External Width - Metric:114.3mm; External Depth - Metric:114.3mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16535-C-ND 82AH3748
Product Name Boxes Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.44 inch (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers