BUD INDUSTRIES, INC. Boxes PU-16534-C

Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16534-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"

"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries - 82AH3746 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
82AH3746
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries 82AH3746
ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:57.15mm; External Width - Metric:90.42mm; External Depth - Metric:115.06mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:57.15mm; External Width - Metric:90.42mm; External Depth - Metric:115.06mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16534-C-ND 82AH3746
Product Name Boxes Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1832842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.09 inch (104 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
3 suppliers