BUD INDUSTRIES, INC. Boxes PU-16533-C

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 2.050"" (52.07mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 2.050"" (52.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16533-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 2.050"" (52.07mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 4.500"" L x 2.630"" W (114.30mm x 66.80mm) X 2.050"" (52.07mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries - 82AH3744 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
82AH3744
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries 82AH3744
ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:52.07mm; External Width - Metric:66.8mm; External Depth - Metric:114.3mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:52.07mm; External Width - Metric:66.8mm; External Depth - Metric:114.3mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16533-C-ND 82AH3744
Product Name Boxes Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details