BUD INDUSTRIES, INC. Electrical Enclosure Accessories PTX11073

Description
Electrical Enclosure Accessories STEEL PANEL 16.02x 12.05x 0.063"
Datasheet
Description
Electrical Enclosure Accessories STEEL PANEL 16.02x 12.05x 0.063"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
PTX11073
Electrical Enclosure Accessories PTX11073
Electrical Enclosure Accessories STEEL PANEL 16.02x 12.05x 0.063"

Electrical Enclosure Accessories STEEL PANEL 16.02x 12.05x 0.063"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number PTX11073
Product Name Electrical Enclosure Accessories
Length 10.47 inch (266 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers