BUD INDUSTRIES, INC. Electrical Enclosure Accessories PTX11073-P

Description
Electrical Enclosure Accessories PLASTIC PANEL 16.02x 12.05x 0.063"
Datasheet
Description
Electrical Enclosure Accessories PLASTIC PANEL 16.02x 12.05x 0.063"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
PTX11073-P
Electrical Enclosure Accessories PTX11073-P
Electrical Enclosure Accessories PLASTIC PANEL 16.02x 12.05x 0.063"

Electrical Enclosure Accessories PLASTIC PANEL 16.02x 12.05x 0.063"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number PTX11073-P
Product Name Electrical Enclosure Accessories
Length 10.47 inch (266 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.88 inch (149 mm)
Width 4 inch (102 mm)
View Details
4 suppliers