BUD INDUSTRIES, INC. Electrical Enclosure Accessories PTX11068

Description
Electrical Enclosure Accessories STEEL PANEL 14.37x 10.43x 0.063"
Datasheet
Description
Electrical Enclosure Accessories STEEL PANEL 14.37x 10.43x 0.063"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
PTX11068
Electrical Enclosure Accessories PTX11068
Electrical Enclosure Accessories STEEL PANEL 14.37x 10.43x 0.063"

Electrical Enclosure Accessories STEEL PANEL 14.37x 10.43x 0.063"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number PTX11068
Product Name Electrical Enclosure Accessories
Length 9.76 inch (248 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers